The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PC pin termination and flange mount configuration. This variant features gold plated contacts and a push-to-test button, with a 120VAC coil. It has a 3PDT contact form, rated for 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and maximum switching current of 10A. The relay operates with 1.2VA coil power, has an operate and release time of 25ms, and an operating temperature range of -40°C to 85°C. It is RoHS compliant and weighs approximately 37g. Dimensions are 35.00 x 27.60 x 21.60 mm.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-120A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |