The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in 3PDT (3 Form C) contact configuration. This variant features PCB pins, a flange mount case, a 120VAC coil, and a push-to-test button. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC or 28VDC. The relay operates with a coil power consumption of 1.2VA, has an operate and release time of 25 ms, and an operating temperature range of -40°C to 85°C. Contacts are made of AgCdO, with an initial contact resistance of 50 mΩ max. The device weighs approximately 37 g and meets insulation resistance of 100 MΩ min at 500 VDC and dielectric strength of 1500 Vrms between coil and contacts. It is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-120A-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |