The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, featuring Form C contacts, available in PC pin or solder lug terminations. This variant has a 110VDC coil, flange mount case, gold plated contacts, push-to-test button, and is RoHS compliant. It operates at 28VDC up to 10A for 2-pole configurations or 5A for 3- and 4-pole configurations, with a maximum switching voltage of 277VAC and 48VDC. The relay consumes 0.9W, has an operate time of 25ms, a release time of 25ms, and an insulation resistance of 100MΩ at 500VDC. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 37g. Contact material is AgCdO, and mechanical life is 1×10⁷ operations. The dimensions are 21.6mm × 27.6mm × 35.0mm.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-110D-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |