The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in a flange mount case with PCB pins and gold-plated contacts. For the 3PDT (3 Form C) configuration, it supports a 110VDC coil, operates at 28VDC with 10A or 220VAC with 5A, and has a coil power of 0.9W. It meets a dielectric strength of 1500V rms between coil and contacts and 1000V rms between contacts, with an operating temperature range of -40°C to 85°C. The relay has a mechanical life of 1 x 10^7 operations and an electrical life of 1 x 10^5 operations. It includes a push-to-test button option and is RoHS compliant. The case dimensions are 43.0 mm wide, 35.0 mm deep, and 27.6 mm high.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-110D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |