The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles and form C contacts, available in PCB pin termination with a flange mount option. It supports AC and DC coil voltages including 110VDC, with a power consumption of 0.9W. The relay features gold-plated AgCdO contacts, a push-to-test button, and operates within -40°C to 85°C. It meets Dielectric Strength ratings of 1500V rms between coil and contacts and 1000V rms between open contacts. Mechanical life is rated at 10^7 operations, and electrical life at 10^5 operations under rated load. Maximum switching voltage is 48VDC and 277VAC, with a switching current of 10A for 2-pole and 5A for 3- and 4-pole forms. Solderability is 260°C for 5 seconds, and terminal strength is 4N for PCB mount. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-110D-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |