Picker Components General Purpose Relays PC118-3C-P-C1-110D-G-X

Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in PCB pin termination and flange mount. This variant has a 3PDT contact form, 110VDC coil, and gold-plated contacts. It switches 28VDC at 10A (2-pole) or 5A (3- and 4-pole), and 220VAC at the same ratings. The coil consumes 0.9W, with pickup at 82.5VDC and release at 11VDC. Operate and release times are both 25ms. Operating temperature ranges from -40°C to 85°C. Contact material is AgCdO, with initial resistance ≤50 mΩ. Insulation resistance is ≥100MΩ at 500VDC. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between contacts. Mechanical life is 1×10⁷ operations, electrical life 1×10⁵ under rated load. Weight is ~37g.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in PCB pin termination and flange mount. This variant has a 3PDT contact form, 110VDC coil, and gold-plated contacts. It switches 28VDC at 10A (2-pole) or 5A (3- and 4-pole), and 220VAC at the same ratings. The coil consumes 0.9W, with pickup at 82.5VDC and release at 11VDC. Operate and release times are both 25ms. Operating temperature ranges from -40°C to 85°C. Contact material is AgCdO, with initial resistance ≤50 mΩ. Insulation resistance is ≥100MΩ at 500VDC. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between contacts. Mechanical life is 1×10⁷ operations, electrical life 1×10⁵ under rated load. Weight is ~37g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-3C-P-C1-110D-G-X
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-3C-P-C1-110D-G-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Triple Pole (TP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA22.1133 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details