The PC118 is a miniature general-purpose relay with 2, 3, or 4 poles, featuring contact forms in DPDT, 3PDT, or 4PDT configurations. It is available with PCB pin termination and a 24VDC coil, rated for 10A at 28VDC or 220VAC under general-purpose conditions. The relay includes gold-plated contacts, a push-to-test button, and RoHS compliance. It measures approximately 35.0 mm in length, 27.6 mm in width, and 21.6 mm in height, weighing about 37 g. Operating temperature ranges from -40°C to 85°C, with a coil power consumption of 0.9 W. Insulation resistance is 100 MΩ min. at 500 VDC, dielectric strength is 1500 V rms between coil and contacts, and mechanical life exceeds 10^7 operations. The contact material is AgCdO. The relay is compatible with the SC118 series socket.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-24D-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |