The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PC pin termination with a push-to-test button and RoHS compliance. It has a 3PDT (3 Form C) contact configuration, rated for 220VAC at 10A and 28VDC at 10A for two-pole variants, or 5A for three- and four-pole variants. The coil operates at 24VAC with a power consumption of 1.2VA, a pick-up voltage of 19.2VAC, and a release voltage of 7.2VAC. Operate and release times are both 25ms. The relay supports a maximum switching voltage of 277VAC and 48VDC, with AgCdO contacts and an operating temperature range of -40°C to 85°C. It weighs approximately 37g and is compatible with the SC118 socket series. Dimensions are 35.00mm in height, 27.60mm in width, and 21.60mm in depth.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-24A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |