The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available with PCB pin terminations. This variant features a 3PDT (3 Form C) contact configuration and a 24VAC coil. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and consumes 1.2VA. The relay operates within a temperature range of -40°C to 85°C and has a dielectric strength of 1500V rms between coil and contacts. It is RoHS compliant and includes a push-to-test button. The case dimensions are 35.00 mm in length, 21.60 mm in width, and 27.60 mm in height. Weight is approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-24A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |