The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for PCB mounting or plug-in use. This variant features a 24VAC coil, gold-plated contacts, a push-to-test button, and PCB pins. It switches up to 10A at 277VAC and 10A at 48VDC, with a maximum switching power of 2200VA and 280W. The relay operates within a temperature range of -40°C to 85°C, has a coil power consumption of 1.2VA, and a dielectric strength of 1500V rms between coil and contacts. It meets UL/CUL ratings for general purpose applications with a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations at rated load. The device is RoHS compliant, weighs approximately 37g, and is compatible with the SC118 series socket.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-24A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |