Picker Components General Purpose Relays PC118-3C-P-24A-GD-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available with PCB pins, gold-plated contacts, and a push-to-test button option. This variant includes a 24VAC coil, 3PDT contact form, and PCB termination. It operates at 220VAC up to 10A or 28VDC up to 10A for 3-pole versions, and 5A for 4-pole versions. Maximum switching voltage is 277VAC and 48VDC, with a maximum switching current of 10A. The relay has a power consumption of 1.2VA, operates between -40°C and 85°C, and weighs approximately 37g. Contact material is AgCdO, initial contact resistance is 50mΩ max, and mechanical life is 1×10⁷ operations. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. It is RoHS compliant and compatible with the SC118 socket series.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available with PCB pins, gold-plated contacts, and a push-to-test button option. This variant includes a 24VAC coil, 3PDT contact form, and PCB termination. It operates at 220VAC up to 10A or 28VDC up to 10A for 3-pole versions, and 5A for 4-pole versions. Maximum switching voltage is 277VAC and 48VDC, with a maximum switching current of 10A. The relay has a power consumption of 1.2VA, operates between -40°C and 85°C, and weighs approximately 37g. Contact material is AgCdO, initial contact resistance is 50mΩ max, and mechanical life is 1×10⁷ operations. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. It is RoHS compliant and compatible with the SC118 socket series.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-3C-P-24A-GD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-3C-P-24A-GD-X
General Purpose Relays 2500-PC118-3C-P-24A-GD-X
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-3C-P-24A-GD-X
Product Name General Purpose Relays
Mounting Panel
Poles Triple Pole (TP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1370299 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA02.0633 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details