The PC118 series is a miniature 3-pole general purpose relay with 3PDT (3 Form C) contacts, available with PCB pin termination and a 24VAC coil. It has a rated load of 10A at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and operates with a coil power of 1.2VA. The relay features an operating temperature range of -40°C to 85°C, an insulation resistance of 100MΩ min. at 500VDC, and a dielectric strength of 1500V rms between coil and contacts. Contact material is AgCdO, with an initial contact resistance of 50mΩ max. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations at rated load. The case dimensions are 43.0mm length, 35.0mm width, and 27.6mm height. The relay supports a push-to-test button option and is RoHS compliant. Terminal strength is 4N for PCB mounting, and solderability conforms to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-24A-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |