The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. This variant, identified as PC118-3C-P-24A-D-X, features a 3PDT (3 Form C) contact arrangement, PCB pin termination, and a 24VAC coil. It supports a maximum switching voltage of 277VAC and a contact current rating of 10A, with silver cadmium oxide contacts. The relay operates at 1.2VA, with an operate time of 25ms and a release time of 25ms. It has an insulation resistance of 100MΩ min at 500VDC and a dielectric strength of 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C, and storage temperature from -40°C to 155°C. The unit includes RoHS compliance and weighs approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-24A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |