Picker Components General Purpose Relays PC118-3C-P-220A-LDM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PCB pin termination and 220VAC coil voltage variants. This relay has a 3PDT (3 Form C) contact configuration, rated for 10A at 220VAC, with a maximum switching voltage of 277VAC and a coil power consumption of 1.2VA. It features a push-to-test button and is RoHS compliant. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 37g. The contact material is AgCdO, and the relay meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between open contacts.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PCB pin termination and 220VAC coil voltage variants. This relay has a 3PDT (3 Form C) contact configuration, rated for 10A at 220VAC, with a maximum switching voltage of 277VAC and a coil power consumption of 1.2VA. It features a push-to-test button and is RoHS compliant. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 37g. The contact material is AgCdO, and the relay meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between open contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-3C-P-220A-LDM-X
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-3C-P-220A-LDM-X
Product Name General Purpose Relays
Mounting Panel
Poles Triple Pole (TP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.24 - Modular step relay 16A - 202482304000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Relay module - 788-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers