The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. This variant features a 3PDT (3 Form C) contact configuration, a 220VAC coil, gold-plated contacts, a push-to-test button, and PCB pin termination. It operates at 28VDC or 220VAC with a contact rating of 10A, has a coil power of 1.2VA, and a maximum switching voltage of 277VAC. The relay supports an operating temperature range of -40°C to 85°C, with an operate and release time of 25 ms. The case includes a top mounting flange, and it is RoHS compliant. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-220A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |