The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PC pin termination and 12VDC coil voltage variants. It features AgCdO contacts, a maximum switching current of 10A, and operates at 28VDC or 220VAC. The relay has a power consumption of 0.9W, an operate time of 25ms, and a release time of 25ms. It supports an operating temperature range of -40°C to 85°C and meets dielectric strength ratings of 1500V rms between coil and contacts, and 1000V rms between open contacts and poles. The case is compatible with top mounting flanges and includes an LED indicator option. The physical dimensions are 21.6mm x 27.6mm x 35mm. The relay is RoHS compliant and has a mechanical life of 10^7 operations and an electrical life of 10^5 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |