The PC118 series is a miniature 3-pole general purpose relay with 3PDT (3 Form C) contacts, available with PCB pin termination. It supports 12VDC coil operation, has a coil power consumption of 0.9W, and features gold-plated contacts, a push-to-test button, and RoHS compliance. The relay operates from -40°C to 85°C, handles a maximum switching current of 10A at 28VDC or 220VAC, and has a dielectric strength of 1500V rms between coil and contacts. Mechanical life is rated at 1 × 10⁷ operations, with electrical life of 1 × 10⁵ operations under rated load. Contact material is AgCdO, and initial contact resistance is 50 mΩ max. The unit weighs approximately 37g and complies with UL/CUL safety standards.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12D-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |