The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles and contact forms rated for 28VDC at 10A (2P, 3P) or 5A (4P) and 220VAC at 10A (2P, 3P) or 5A (4P). It features AgCdO contacts, a coil power consumption of 0.9W for DC coils, and operates from -40°C to 85°C. The PC pin termination version has terminal strength of 4N, and the relay weighs approximately 37g. It supports gold plated contacts and includes options for a push-to-test button. The relay meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts and 1000V rms between open contacts or poles. The part number PC118-3C-P-12D-GL-X indicates a 3PDT contact form, PCB pin termination, 12VDC coil, and gold plated contacts, consistent with series capabilities.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |