The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PC pin termination and 12VDC coil voltage variant. It features a 3PDT (3 Form C) contact configuration, 10A switching current rating at 28VDC or 220VAC, AgCdO contacts, and supports a push-to-test button option. The relay operates from -40°C to 85°C, has a coil power consumption of 0.9W, and a mechanical life of 10^7 operations. Dimensions are 35.0 mm in length, 27.6 mm in width, and 21.6 mm in height. It meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12D-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |