The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PC pin termination. This variant supports a 12VDC coil, operates with a 3PDT (3 Form C) contact configuration, and has a maximum switching current of 10A at 28VDC or 220VAC. It features AgCdO contacts, a coil power consumption of 0.9W, and an operating temperature range of -40°C to 85°C. The relay has a dielectric strength of 1500V rms between coil and contacts, and a mechanical life of 1 × 10⁷ operations. Its dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height, with a weight of approximately 37g. It is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |