The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, offering PCB pin termination and a push-to-test button option. It operates with AC or DC coils, supports 12VAC coil voltage, and features AgCdO contacts rated for 10A at 220VAC or 10A at 28VDC, with a maximum switching voltage of 277VAC and 48VDC. The relay has a power consumption of 1.2VA for AC coils, operate and release times of 25ms, and an operating temperature range of -40°C to 85°C. It meets UL/CUL ratings for dielectric strength and insulation resistance, and is RoHS compliant. The device weighs approximately 37g and is compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |