The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms and PCB pin termination. The 3PDT variant with 12VAC coil consumes 1.2VA, picks up at 9.6VAC, and releases at 3.6VAC. It features gold-plated contacts and is rated for 10A at 220VAC or 28VDC. Maximum switching voltage is 277VAC and 48VDC. Operating temperature ranges from -40°C to 85°C. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ under rated load. The device is RoHS compliant and compatible with the SC118 socket. Dimensions are 35.00 × 27.60 × 21.60 mm. The case has no flange or push-to-test button.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |