The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in PCB pin termination with a push-to-test button and RoHS compliance. It supports 120VAC coil voltage, with a contact rating of 10A at 220VAC or 28VDC for 3-pole (3PDT) configurations. The relay has a switching voltage rating of 277VAC and 48VDC, with a maximum switching power of 2200VA. Contact material is AgCdO, insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1500Vrms between coil and contacts. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 37g. The base dimensions are 43.00mm in length, 35.00mm in width, and 27.60mm in height.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-120A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |