Picker Components General Purpose Relays PC118-3C-P-120A-LDM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts. This variant, PC118-3C-P-120A-LDM-X, features a 3PDT contact form, PC pin termination, a 120VAC coil, a push-to-test button, an LED indicator, and RoHS compliance. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and operates with 1.2VA coil power. The relay supports an operating temperature range of -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts. The case includes a top mounting flange, and the weight is approximately 37g. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. Mechanical life is 10^7 operations, and electrical life is 10^5 operations at rated load. Termination terminal strength is 4N for PCB mounting, and solderability meets 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts. This variant, PC118-3C-P-120A-LDM-X, features a 3PDT contact form, PC pin termination, a 120VAC coil, a push-to-test button, an LED indicator, and RoHS compliance. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and operates with 1.2VA coil power. The relay supports an operating temperature range of -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts. The case includes a top mounting flange, and the weight is approximately 37g. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. Mechanical life is 10^7 operations, and electrical life is 10^5 operations at rated load. Termination terminal strength is 4N for PCB mounting, and solderability meets 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-3C-P-120A-LDM-X
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-3C-P-120A-LDM-X
Product Name General Purpose Relays
Mounting Panel
Poles Triple Pole (TP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170125310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details