The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in PCB pin termination and 120VAC coil voltage. It supports contact forms up to 4PDT with a maximum switching current of 10A for 3PDT configurations, rated for 220VAC and 28VDC at 6,000 cycles at 40°C. The relay has a power consumption of 1.2VA, an operating temperature range of -40°C to 85°C, and uses AgCdO contact material. It features a push-to-test button and is RoHS compliant. Dimensions are 43.00 mm in length, 27.60 mm in width, and 21.60 mm in height with a weight of approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-120A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |