The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PCB pin termination, with a 120VAC coil, gold-plated contacts, and a push-to-test button. It has a 3PDT contact form, switching capacity of 2200VA at 277VAC, 10A current rating for 3-pole configurations, and operates at 1.2VA coil power. The relay has an operating temperature range of -40°C to 85°C, a dielectric strength of 1500V rms between coil and contacts, and weighs approximately 37g. It meets standards for shock resistance of 100 m/s² and vibration resistance from 10 to 55 Hz with 1.5mm amplitude. The part is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-120A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |