The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB terminal options. This variant features a 3PDT (3 Form C) contact configuration, PCB pins, a 120VAC coil, and gold-plated contacts. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and a coil power consumption of 1.2VA. The relay operates with an operate and release time of 25ms, supports an operating temperature range of -40°C to 85°C, and meets UL/CUL standards with 1500V rms dielectric strength between coil and contacts. The case is non-flange mounted, and the device weighs approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-120A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |