The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts. This part has a 3PDT contact form, PCB pin termination, and a 120VAC coil. It features gold-plated contacts and a push-to-test button. The relay supports a maximum switching voltage of 277VAC and 48VDC, with a switching current rating of 10A for 220VAC and 5A for 28VDC depending on contact configuration. It operates at 1.2VA power, has an operate and release time of 25ms, and functions within a temperature range of -40°C to 85°C. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The case is compatible with the SC118 socket and weighs approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-120A-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |