The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PC pin termination and 120VAC coil voltage. It features gold-plated contacts and is RoHS compliant. The 3PDT (3 Form C) contact configuration supports a rated load of 10A at 28VDC and 10A at 220VAC, with a maximum switching voltage of 277VAC and maximum switching current of 10A. The coil power is 1.2VA, with an operate time of 25ms and release time of 25ms. It operates from -40°C to 85°C, has an insulation resistance of 100MΩ min. at 500VDC, and dielectric strength of 1500V rms between coil and contacts. The relay weighs approximately 37g and has a mechanical life of 1×10⁷ operations. The case type is plain with PCB pins, and it is compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-120A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |