The PC118 series is a miniature general-purpose relay featuring 2, 3, or 4 pole contact forms with commonly available configurations such as 3PDT (3 Form C). This variant uses PCB pin terminations and a 120VAC coil. It supports a maximum switching voltage of 277VAC and 10A current per contact, with AgCdO contact material. The relay operates with a coil power of 1.2VA, has a coil operate time of 25ms and release time of 25ms, and functions within a temperature range of -40°C to 85°C. It weighs approximately 37g and complies with RoHS standards. Dimensions, mounting, and contact ratings are consistent with the series, which includes options for flange mount, gold-plated contacts, and push-to-test buttons.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-120A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |