The PC118-3C-P-110D-X is a 3-pole double-throw general-purpose relay with PCB pin terminals and a 110VDC coil. It features AgCdO contacts, a coil power consumption of 0.9W, and operates with a must-operate voltage of 82.5VDC and a must-release voltage of 11.0VDC. The relay has a 25ms operate and release time, and supports a maximum switching current of 10A at 28VDC or 220VAC. It is rated for operation from -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. The device weighs approximately 37g and meets RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-110D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |