The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PCB pin termination. This variant features a 110VDC coil, a push-to-test button, and gold-plated contacts, operating at 28VDC up to 10A for 3PDT contact form. It has a maximum switching power of 280W and 2200VA, with a coil power consumption of 0.9W. The relay operates from -40°C to 85°C and weighs approximately 37g. Dimensions are 35.00×27.60×21.60mm.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-110D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |