The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available with PCB pin termination. It supports AC and DC coils, with a 110VDC coil variant consuming 0.9W and featuring a pick-up voltage of 82.5VDC and a release voltage of 11.0VDC. The relay operates at -40°C to 85°C, has an insulation resistance of 100MΩ min. at 500VDC, and provides 1500Vrms dielectric strength between coil and contacts. Contact rating is 10A at 28VDC or 220VAC for 2 or 3 pole forms, with AgCdO contact material and a mechanical life of 1×10⁷ operations. It includes optional LED indicator and push-to-test button features. Dimensions are approximately 35.00mm in length and 27.60mm in width. The part is RoHS compliant and compatible with the SC118 socket.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-110D-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |