The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin terminations. This variant features a 3PDT contact form, PCB pin termination, 110VDC coil, and a push-to-test button with LED indicator. It has a contact rating of 10A at 28VDC or 220VAC, a coil power consumption of 0.9W, and operates with a must-pick-up voltage of 82.5VDC and release voltage of 11.0VDC. Operate and release times are both 25ms. The relay supports operating temperatures from -40°C to 85°C, features AgCdO contacts, and is RoHS compliant. It weighs approximately 37g and has insulation resistance of 100MΩ min. at 500VDC with dielectric strength of 1500V rms between coil and contacts. The case includes a top mounting flange option, and it is compatible with the SC118 series socket.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-110D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |