Picker Components General Purpose Relays PC118-3C-P-110D-GLDM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole Form C configurations with PCB pin termination. It supports AC and DC coils, with the 110VDC coil variant consuming 0.9W and requiring a minimum operate voltage of 82.5VDC and maximum release voltage of 11VDC. The relay has a 10A contact rating for 28VDC and 5A for 220VAC, with AgCdO contacts, a mechanical life of 10^7 operations, and an electrical life of 10^5 operations. It operates from -40°C to 85°C, features RoHS compliance, and includes options for gold-plated contacts and a push-to-test button. The case is 35mm long, 27.6mm wide, and 21.6mm high, with a weight of approximately 37g.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole Form C configurations with PCB pin termination. It supports AC and DC coils, with the 110VDC coil variant consuming 0.9W and requiring a minimum operate voltage of 82.5VDC and maximum release voltage of 11VDC. The relay has a 10A contact rating for 28VDC and 5A for 220VAC, with AgCdO contacts, a mechanical life of 10^7 operations, and an electrical life of 10^5 operations. It operates from -40°C to 85°C, features RoHS compliance, and includes options for gold-plated contacts and a push-to-test button. The case is 35mm long, 27.6mm wide, and 21.6mm high, with a weight of approximately 37g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-3C-P-110D-GLDM-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-3C-P-110D-GLDM-X
Product Name General Purpose Relays
Mounting Panel
Poles Triple Pole (TP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202791100000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Signal Relays - 1-1393763-3 - TE Connectivity
Specs
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers