The PC118 is a miniature general purpose relay with 2, 3, or 4 poles, available in PC pin termination. The 3C variant has a 3PDT contact form, with 10A switching capacity at 28VDC and 5A at 220VAC. The 110VDC coil consumes 0.9W, has a pick-up voltage of 82.5VDC, and a release voltage of 11.0VDC. The relay features gold-plated contacts, operates from -40°C to 85°C, and meets DC coil power specifications as listed. Its weight is approximately 37g, and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-110D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |