The PC118 series is a miniature 3-pole general purpose relay with 3PDT contact form, available with PCB pins and 110VDC coil. It has a silver cadmium oxide contact material, supports up to 10A at 28VDC or 220VAC, and features a coil power consumption of 0.9W. The relay operates within a temperature range of -40°C to 85°C and has an insulation resistance of 100MΩ min. at 500VDC. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. It includes gold-plated contacts when specified, with mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations under rated load. The case is plug-in style with PCB termination, dimensions approximately 35.0mm × 27.6mm × 21.6mm, and weighs about 37g. It is RoHS compliant and compatible with the SC118 socket series.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-110D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |