The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in PCB pin termination with gold-plated contacts and a push-to-test button. It operates on DC coils rated at 110V, consuming 0.9W, with a pick-up voltage of 82.5VDC and release voltage of 11.0VDC. The 3PDT contact form supports switching up to 28VDC at 10A or 220VAC at 10A, with a maximum switching voltage of 48VDC and 277VAC. The relay has a mechanical life of 1 x 10^7 operations and an electrical life of 1 x 10^5 operations under rated load. It operates from -40°C to 85°C, with an insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1500V rms between coil and contacts. The case is approximately 37g in weight. It meets RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-110D-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |