The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in 3PDT (3 Form C) contact form with PCB pin termination and a 110VDC coil. It features gold-plated contacts and is RoHS compliant. The relay operates with a coil power of 0.9W, has a contact rating of 10A at 28VDC and 5A at 220VAC, and supports a maximum switching voltage of 48VDC and 277VAC. Operating temperature ranges from -40°C to 85°C, with storage from -40°C to 155°C. It meets dielectric strength ratings of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations at rated loads. The case is 35.0 mm long, 27.6 mm wide, and 21.6 mm high, with a weight of approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-110D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |