The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. This variant has a 3PDT (3 Form C) contact configuration, PC pin termination, and a 110VDC coil. It operates with a coil power of 0.9W, has a pick-up voltage of 82.5VDC, and a maximum release voltage of 11VDC. The relay supports switching up to 10A at 28VDC and 5A at 220VAC, with a maximum switching voltage of 48VDC and 277VAC. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. It has an operate time of 25ms and release time of 25ms, with an operating temperature range of -40°C to 85°C. The unit includes a push-to-test button and is RoHS compliant. Dimensions are 43.0mm length, 35.0mm width, and 27.6mm height. Weight is approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-110D-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |