The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole forms with contact forms rated for 28VDC at 10A (2P, 3P) or 5A (4P) and 220VAC at 10A (2P, 3P) or 5A (4P). This variant features a 3PDT contact configuration, PCB pin termination, and a 110VDC coil with a power consumption of 0.9W, a pick-up voltage of 82.5VDC, and a release voltage of 11.0VDC. Operate and release times are both 25ms. The relay has an operating temperature range of -40°C to 85°C, weighs approximately 37g, and uses AgCdO contact material. It meets UL/CUL ratings with dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts. The part is RoHS compliant with a maximum switching voltage of 48VDC and 277VAC.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-110D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |