The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in flange mount or PCB termination. The PC118-3C-C1-24D-L-X variant has a 3PDT contact configuration, a 24VDC coil, a flange mount, an LED indicator, and RoHS compliance. It switches 10A at 28VDC or 220VAC, with a coil power of 0.9W and operate/release times of 25ms. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles or open contacts. Contact material is AgCdO with 50mΩ max initial resistance. Operating temperature ranges from -40°C to 85°C. Mechanical life is 1×10⁷ operations; electrical life is 1×10⁵ operations at rated load. Weight is approximately 37g. Solderability is 260°C for 5s ±0.5s. Terminal strength is 8N QC and 4N PCB.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-24D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |