The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles and Form C contacts, available in flange mount or PCB pin configurations. This variant has a 24VDC coil, gold plated contacts, and is RoHS compliant. It supports switching up to 10A at 28VDC or 220VAC for 2-pole, and 5A at 28VDC or 220VAC for 3- and 4-pole versions. The relay operates from -40°C to 85°C, with a coil power of 0.9W and operate/release times of 25ms. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles. Contact material is AgCdO, with initial resistance ≤50mΩ. Mechanical life is 1×10⁷ operations, electrical life 1×10⁵ operations. Weight is approximately 37g. Terminal strength is 4N for PCB pins and 8N for QC terminals. Solderability is 260°C for 5s. Compatible with SC118 sockets.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-24D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |