The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with Form C contacts. This variant features a 24VDC coil, flange mount case, and push-to-test button. It has a 10A contact rating at 28VDC and 5A at 220VAC for the 3PDT configuration, with a maximum switching voltage of 48VDC and 277VAC. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. The relay operates at 0.9W coil power, with operate and release times of 25 ms. It meets insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C, with storage temperature up to 155°C. The part is RoHS compliant and compatible with SC118 series sockets. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-24D-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |