The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with a flange-mounted case and PCB pin termination. This variant features a 3PDT (3 Form C) contact configuration and a 24VDC coil with a power consumption of 0.9W. It has a maximum switching current of 10A at 28VDC or 220VAC, with AgCdO contact material and Insulation Resistance of 100MΩ min. at 500VDC. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. The operating temperature range is -40°C to 85°C, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The relay is RoHS compliant and includes a push-to-test button option, though its presence is not specified for this variant. The physical dimensions are 43.0mm × 35.0mm × 21.6mm.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-24D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |