The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole forms, available in flange mount configuration with 24VAC coil, gold-plated contacts, push-to-test button, and RoHS compliance. It has a 3PDT contact form, operating temperature range of -40°C to 85°C, and weighs approximately 37g. The relay supports switching up to 277VAC and 10A, with a coil power of 1.2VA, operate and release times of 25ms, and contact material of AgCdO. Mounting dimensions are 21.6mm x 27.6mm x 35.0mm with M2.5 flange mounting threads. Terminal strength is 4N for PCB and 8N for QC terminals. It meets UL and CUL standards for general purpose applications with 1500V rms dielectric strength between coil and contacts. Solderability is rated at 260°C for 5 seconds.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-24A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |