The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles and contact forms designated as Form C. This unit features a flange mount case, 24VAC coil, gold plated contacts, and a push-to-test button. It has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and a maximum switching current of 10A. The coil power consumption is 1.2VA, with an operate time of 25ms and a release time of 25ms. The insulation resistance is 100MΩ min. at 500VDC, and dielectric strength is 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C, with storage temperature up to 155°C. The relay is RoHS compliant and weighs approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-24A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |