The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in a flange mount case (C1) with 220VAC coil and RoHS compliance (X). The part has a 3PDT (3 Form C) contact configuration, rated for 10A at 220VAC and 5A at 28VDC, with maximum switching voltage of 277VAC and 48VDC. It features AgCdO contacts, 1.2VA coil power consumption, 25ms operate and release times, and operates from -40°C to 85°C. Dimensions are 35.00 mm x 27.60 mm x 21.00 mm, with a weight of approximately 37g. The relay is compatible with the SC118 socket and includes a push-to-test button option, though not specified for this variant. Terminal type is non-solder lug, as the C1 case indicates flange mounting with PCB pins.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-220A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |