The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts. This variant, designated PC118-3C-C1-12D-X, features a 3PDT contact form, flange mount case, 12VDC coil, and RoHS compliance. It has a coil power consumption of 0.9W, operates at 28VDC up to 10A and 220VAC up to 10A for 2-pole forms, and 5A for 3- and 4-pole forms. The relay has a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Operating temperature ranges from -40°C to 85°C. Terminal strength is 4N for PCB mounting. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. Mechanical life is 10^7 operations, electrical life is 10^5 operations under rated load. Dimensions are 21.60mm x 27.60mm x 35.00mm. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-12D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |