The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with 3PDT (3 Form C) configuration for this variant. It features a flange mount case, a 12VDC coil, a push-to-test button, and RoHS compliance. The relay supports a maximum switching current of 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. It operates from -40°C to 85°C and has a mechanical life of 1 × 10^7 operations. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. The terminal type for this variant is solder lug, and it is compatible with the SC118 series socket. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-12D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |